Quantum Storage Systems Wire Shelving - Carts - Security - M2448-69SEC

Description
Quantum Storage Systems is an expert in the field of high quality storage solutions and when it comes to security cabinets we know that our customers are looking for a top rate product that can be completely relied upon. One of our latest models offers the right combination of superior components, aesthetics and reliability. Both stationary and mobile storage units prevent pilferage by allowing for high visibility of contents at all times. This is important for both your peace of mind and the necessity of maintaining convenient track of your items. With a great variety to select from you won't struggle to find the model that fits your requirements to perfection. Our enclosure units are divided into various categories; Outside Dimensions, Product Ship Weight, and Load Capacity. With a load bearing range of between 600-800 pounds these high grade enclosures are up to any storage task you might require. The all-welded heavy gauge wire construction for the sides, back, and doors are shipped in the flat-pack fashion but assembly is quick and easy. These security cabinets can be equipped with any quantity of intermediate shelves and sport a chrome finish.
Datasheet
Description
Quantum Storage Systems is an expert in the field of high quality storage solutions and when it comes to security cabinets we know that our customers are looking for a top rate product that can be completely relied upon. One of our latest models offers the right combination of superior components, aesthetics and reliability. Both stationary and mobile storage units prevent pilferage by allowing for high visibility of contents at all times. This is important for both your peace of mind and the necessity of maintaining convenient track of your items. With a great variety to select from you won't struggle to find the model that fits your requirements to perfection. Our enclosure units are divided into various categories; Outside Dimensions, Product Ship Weight, and Load Capacity. With a load bearing range of between 600-800 pounds these high grade enclosures are up to any storage task you might require. The all-welded heavy gauge wire construction for the sides, back, and doors are shipped in the flat-pack fashion but assembly is quick and easy. These security cabinets can be equipped with any quantity of intermediate shelves and sport a chrome finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Carts - Security - M2448-69SEC -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Carts - Security - M2448-69SEC
Wire Shelving - Carts - Security - M2448-69SEC
Quantum Storage Systems is an expert in the field of high quality storage solutions and when it comes to security cabinets we know that our customers are looking for a top rate product that can be completely relied upon. One of our latest models offers the right combination of superior components, aesthetics and reliability. Both stationary and mobile storage units prevent pilferage by allowing for high visibility of contents at all times. This is important for both your peace of mind and the necessity of maintaining convenient track of your items. With a great variety to select from you won't struggle to find the model that fits your requirements to perfection. Our enclosure units are divided into various categories; Outside Dimensions, Product Ship Weight, and Load Capacity. With a load bearing range of between 600-800 pounds these high grade enclosures are up to any storage task you might require. The all-welded heavy gauge wire construction for the sides, back, and doors are shipped in the flat-pack fashion but assembly is quick and easy. These security cabinets can be equipped with any quantity of intermediate shelves and sport a chrome finish.

Quantum Storage Systems is an expert in the field of high quality storage solutions and when it comes to security cabinets we know that our customers are looking for a top rate product that can be completely relied upon. One of our latest models offers the right combination of superior components, aesthetics and reliability.
Both stationary and mobile storage units prevent pilferage by allowing for high visibility of contents at all times. This is important for both your peace of mind and the necessity of maintaining convenient track of your items.
With a great variety to select from you won't struggle to find the model that fits your requirements to perfection. Our enclosure units are divided into various categories; Outside Dimensions, Product Ship Weight, and Load Capacity. With a load bearing range of between 600-800 pounds these high grade enclosures are up to any storage task you might require.
The all-welded heavy gauge wire construction for the sides, back, and doors are shipped in the flat-pack fashion but assembly is quick and easy. These security cabinets can be equipped with any quantity of intermediate shelves and sport a chrome finish.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Material Handling Carts and Trucks
Product Name Wire Shelving - Carts - Security - M2448-69SEC
Cart / Truck Type Shelf Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 1038691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details