Quantum Storage Systems Cart, Closed Shelf, 5Shelves, 20Bin, Blu; No. Of Bins Quantum Storage WRCSL5-63-2436EP-106BL

Description
CART, CLOSED SHELF, 5SHELVES, 20BIN, BLU; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CART, CLOSED SHELF, 5SHELVES, 20BIN, BLU; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Closed Shelf, 5Shelves, 20Bin, Blu; No. Of Bins Quantum Storage - 44AC7888 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Closed Shelf, 5Shelves, 20Bin, Blu; No. Of Bins Quantum Storage
44AC7888
Cart, Closed Shelf, 5Shelves, 20Bin, Blu; No. Of Bins Quantum Storage 44AC7888
CART, CLOSED SHELF, 5SHELVES, 20BIN, BLU; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART, CLOSED SHELF, 5SHELVES, 20BIN, BLU; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7888
Product Name Cart, Closed Shelf, 5Shelves, 20Bin, Blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details