Quantum Storage Systems Stackable Shelf Bin, Blue; Bin Colour Quantum Storage SSB483BL

Description
STACKABLE SHELF BIN, BLUE; Bin Colour:Blue; External Height:7"; External Width:20.5"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STACKABLE SHELF BIN, BLUE; Bin Colour:Blue; External Height:7"; External Width:20.5"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Shelf Bin, Blue; Bin Colour Quantum Storage - 44AC7598 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Shelf Bin, Blue; Bin Colour Quantum Storage
44AC7598
Stackable Shelf Bin, Blue; Bin Colour Quantum Storage 44AC7598
STACKABLE SHELF BIN, BLUE; Bin Colour:Blue; External Height:7"; External Width:20.5"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STACKABLE SHELF BIN, BLUE; Bin Colour:Blue; External Height:7"; External Width:20.5"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7598
Product Name Stackable Shelf Bin, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2840441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details