Quantum Storage Systems Cart, Quickpick Bin, 3Shelves/15Bins/blu; No. Of Bins Quantum Storage WRC3-1836-1867BL

Description
CART, QUICKPICK BIN, 3SHELVES/15BINS/BLU; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CART, QUICKPICK BIN, 3SHELVES/15BINS/BLU; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Quickpick Bin, 3Shelves/15Bins/blu; No. Of Bins Quantum Storage - 44AC7956 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Quickpick Bin, 3Shelves/15Bins/blu; No. Of Bins Quantum Storage
44AC7956
Cart, Quickpick Bin, 3Shelves/15Bins/blu; No. Of Bins Quantum Storage 44AC7956
CART, QUICKPICK BIN, 3SHELVES/15BINS/BLU; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART, QUICKPICK BIN, 3SHELVES/15BINS/BLU; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7956
Product Name Cart, Quickpick Bin, 3Shelves/15Bins/blu; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 2837103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details