Quantum Storage Systems Quickpick Bin Cart, 2Shelf, 8Bins, Yel; No. Of Bins Quantum Storage WRC2-1836-1887YL

Description
QUICKPICK BIN CART, 2SHELF, 8BINS, YEL; No. of Bins:8; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
QUICKPICK BIN CART, 2SHELF, 8BINS, YEL; No. of Bins:8; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickpick Bin Cart, 2Shelf, 8Bins, Yel; No. Of Bins Quantum Storage - 44AC7937 - Newark, An Avnet Company
Chicago, IL, United States
Quickpick Bin Cart, 2Shelf, 8Bins, Yel; No. Of Bins Quantum Storage
44AC7937
Quickpick Bin Cart, 2Shelf, 8Bins, Yel; No. Of Bins Quantum Storage 44AC7937
QUICKPICK BIN CART, 2SHELF, 8BINS, YEL; No. of Bins:8; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

QUICKPICK BIN CART, 2SHELF, 8BINS, YEL; No. of Bins:8; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7937
Product Name Quickpick Bin Cart, 2Shelf, 8Bins, Yel; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Pallet Trucks - 6843844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 5512 lbs (2500 kg)
View Details