Quantum Storage Systems Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage WRC3-1836-1867YL

Description
CART, QUICKPICK BIN, 3SHELVES/15BINS/YEL; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CART, QUICKPICK BIN, 3SHELVES/15BINS/YEL; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage - 44AC7958 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage
44AC7958
Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage 44AC7958
CART, QUICKPICK BIN, 3SHELVES/15BINS/YEL; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

CART, QUICKPICK BIN, 3SHELVES/15BINS/YEL; No. of Bins:15; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7958
Product Name Cart, Quickpick Bin, 3Shelves/15Bins/yel; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details