Quantum Storage Systems Modular Tray Cart, Side Load, Chrome; Height Quantum Storage TC-31CO

Description
MODULAR TRAY CART, SIDE LOAD, CHROME; Height:69"; Width:21"; Length:30"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR TRAY CART, SIDE LOAD, CHROME; Height:69"; Width:21"; Length:30"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Tray Cart, Side Load, Chrome; Height Quantum Storage - 42AC6187 - Newark, An Avnet Company
Chicago, IL, United States
Modular Tray Cart, Side Load, Chrome; Height Quantum Storage
42AC6187
Modular Tray Cart, Side Load, Chrome; Height Quantum Storage 42AC6187
MODULAR TRAY CART, SIDE LOAD, CHROME; Height:69"; Width:21"; Length:30"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes

MODULAR TRAY CART, SIDE LOAD, CHROME; Height:69"; Width:21"; Length:30"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6187
Product Name Modular Tray Cart, Side Load, Chrome; Height Quantum Storage
Capacity 200 lbs (91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details