Quantum Storage Systems Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage WRC-1842-2CO

Description
CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:18"; Length:42"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:18"; Length:42"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage - 42AC6323 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage
42AC6323
Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage 42AC6323
CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:18"; Length:42"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:18"; Length:42"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6323
Product Name Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details