Quantum Storage Systems Bin Transport Cart, 2Shelves, 8Bins, Blu; No. Of Bins Quantum Storage WRC2-63-3036-974976BL

Description
BIN TRANSPORT CART, 2SHELVES, 8BINS, BLU; No. of Bins:8; Height:69"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
BIN TRANSPORT CART, 2SHELVES, 8BINS, BLU; No. of Bins:8; Height:69"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Transport Cart, 2Shelves, 8Bins, Blu; No. Of Bins Quantum Storage - 44AC7945 - Newark, An Avnet Company
Chicago, IL, United States
Bin Transport Cart, 2Shelves, 8Bins, Blu; No. Of Bins Quantum Storage
44AC7945
Bin Transport Cart, 2Shelves, 8Bins, Blu; No. Of Bins Quantum Storage 44AC7945
BIN TRANSPORT CART, 2SHELVES, 8BINS, BLU; No. of Bins:8; Height:69"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

BIN TRANSPORT CART, 2SHELVES, 8BINS, BLU; No. of Bins:8; Height:69"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7945
Product Name Bin Transport Cart, 2Shelves, 8Bins, Blu; No. Of Bins Quantum Storage
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Pallet Trucks - 7938725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 6615 lbs (3000 kg)
View Details