Quantum Storage Systems Cart, Slanted Shelf, 5Shelves/28Bins/clr; No. Of Bins Quantum Storage WRCSL5-63-1848-104CL

Description
CART, SLANTED SHELF, 5SHELVES/28BINS/CLR; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
CART, SLANTED SHELF, 5SHELVES/28BINS/CLR; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Slanted Shelf, 5Shelves/28Bins/clr; No. Of Bins Quantum Storage - 42AC6381 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Slanted Shelf, 5Shelves/28Bins/clr; No. Of Bins Quantum Storage
42AC6381
Cart, Slanted Shelf, 5Shelves/28Bins/clr; No. Of Bins Quantum Storage 42AC6381
CART, SLANTED SHELF, 5SHELVES/28BINS/CLR; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

CART, SLANTED SHELF, 5SHELVES/28BINS/CLR; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6381
Product Name Cart, Slanted Shelf, 5Shelves/28Bins/clr; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details