Quantum Storage Systems Cart, Shelf W/ Bin Holder, 44Bins, Grn; No. Of Bins Quantum Storage WRCSL5-74-1836-104220GN

Description
CART, SHELF W/ BIN HOLDER, 44BINS, GRN; No. of Bins:44; Height:80"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
CART, SHELF W/ BIN HOLDER, 44BINS, GRN; No. of Bins:44; Height:80"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Shelf W/ Bin Holder, 44Bins, Grn; No. Of Bins Quantum Storage - 44AC7901 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Shelf W/ Bin Holder, 44Bins, Grn; No. Of Bins Quantum Storage
44AC7901
Cart, Shelf W/ Bin Holder, 44Bins, Grn; No. Of Bins Quantum Storage 44AC7901
CART, SHELF W/ BIN HOLDER, 44BINS, GRN; No. of Bins:44; Height:80"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

CART, SHELF W/ BIN HOLDER, 44BINS, GRN; No. of Bins:44; Height:80"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7901
Product Name Cart, Shelf W/ Bin Holder, 44Bins, Grn; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 6693740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details