Quantum Storage Systems Cross Stack Tub, Blue; Bin Colour Quantum Storage TUB1711-8BL

Description
CROSS STACK TUB, BLUE; Bin Colour:Blue; External Height:8"; External Width:11"; External Depth:17.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CROSS STACK TUB, BLUE; Bin Colour:Blue; External Height:8"; External Width:11"; External Depth:17.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Stack Tub, Blue; Bin Colour Quantum Storage - 44AC7752 - Newark, An Avnet Company
Chicago, IL, United States
Cross Stack Tub, Blue; Bin Colour Quantum Storage
44AC7752
Cross Stack Tub, Blue; Bin Colour Quantum Storage 44AC7752
CROSS STACK TUB, BLUE; Bin Colour:Blue; External Height:8"; External Width:11"; External Depth:17.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

CROSS STACK TUB, BLUE; Bin Colour:Blue; External Height:8"; External Width:11"; External Depth:17.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7752
Product Name Cross Stack Tub, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 2595127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Length 35 inch (900 mm)
Width 24 inch (600 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details