Quantum Storage Systems Quickpick Bin Cart, 2Shelf, 10Bins, Red; No. Of Bins Quantum Storage WRC2-1836-1265RD

Description
QUICKPICK BIN CART, 2SHELF, 10BINS, RED; No. of Bins:10; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
QUICKPICK BIN CART, 2SHELF, 10BINS, RED; No. of Bins:10; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickpick Bin Cart, 2Shelf, 10Bins, Red; No. Of Bins Quantum Storage - 44AC7927 - Newark, An Avnet Company
Chicago, IL, United States
Quickpick Bin Cart, 2Shelf, 10Bins, Red; No. Of Bins Quantum Storage
44AC7927
Quickpick Bin Cart, 2Shelf, 10Bins, Red; No. Of Bins Quantum Storage 44AC7927
QUICKPICK BIN CART, 2SHELF, 10BINS, RED; No. of Bins:10; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

QUICKPICK BIN CART, 2SHELF, 10BINS, RED; No. of Bins:10; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7927
Product Name Quickpick Bin Cart, 2Shelf, 10Bins, Red; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
Length 22 inch (550 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details