CATHETER CART, 9SHELVES, 80BINS, BLUE; No. of Bins:80; Height:69"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 44AC7972 |
| Product Name | Catheter Cart, 9Shelves, 80Bins, Blue; No. Of Bins Quantum Storage |
| Capacity | 800 lbs (363 kg) |