Quantum Storage Systems Wire Shelving - Carts - Utility - WRC-1848-3

Description
Give versatility to any operation: food service, hospitals and maintenance. Carts consists of 2 u-handles, 4 donut bumpers, 4 swivel casters (2 with brakes) and wire or solid shelf combinations.
Description
Give versatility to any operation: food service, hospitals and maintenance. Carts consists of 2 u-handles, 4 donut bumpers, 4 swivel casters (2 with brakes) and wire or solid shelf combinations.
Datasheet
Datasheet Summary
Powered by GS/AI

The WRC-1848-3 is a mobile utility cart designed for versatility in various operations, including food service, hospitals, and maintenance. It features three wire shelves, providing ample storage space while maintaining visibility and airflow for stored items. The cart is equipped with two u-handles for easy maneuverability, four donut bumpers for protection, and four swivel casters, two of which have brakes for stability when stationary. The overall dimensions of the cart are 18" x 48" x 37-1/2", and it has a weight capacity of 48 lbs. The wire finish is chrome, ensuring durability and ease of cleaning. This product is suitable for environments that require efficient transport and organization of materials.

Datasheet Summary
Powered by GS/AI

The WRC-1848-3 is a mobile utility cart designed for versatility in various operations, including food service, hospitals, and maintenance. It features three wire shelves, providing ample storage space while maintaining visibility and airflow for stored items. The cart is equipped with two u-handles for easy maneuverability, four donut bumpers for protection, and four swivel casters, two of which have brakes for stability when stationary. The overall dimensions of the cart are 18" x 48" x 37-1/2", and it has a weight capacity of 48 lbs. The wire finish is chrome, ensuring durability and ease of cleaning. This product is suitable for environments that require efficient transport and organization of materials.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Carts - Utility - WRC-1848-3 -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Carts - Utility - WRC-1848-3
Wire Shelving - Carts - Utility - WRC-1848-3
Give versatility to any operation: food service, hospitals and maintenance. Carts consists of 2 u-handles, 4 donut bumpers, 4 swivel casters (2 with brakes) and wire or solid shelf combinations.

Give versatility to any operation: food service, hospitals and maintenance. Carts consists of 2 u-handles, 4 donut bumpers, 4 swivel casters (2 with brakes) and wire or solid shelf combinations.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Material Handling Carts and Trucks
Product Name Wire Shelving - Carts - Utility - WRC-1848-3
Cart / Truck Type Round; Shelf Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 2595122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details