Quantum Storage Systems Utility Basket, 11-1/4x18-7/8x7-5/8; Bin Colour Quantum Storage UB10

Description
UTILITY BASKET, 11-1/4"X18-7/8"X7-5/ 8"; Bin Colour:-; External Height:18.875"; External Width:7.625"; External Depth:11.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BASKET, 11-1/4"X18-7/8"X7-5/ 8"; Bin Colour:-; External Height:18.875"; External Width:7.625"; External Depth:11.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Basket, 11-1/4x18-7/8x7-5/8; Bin Colour Quantum Storage - 42AC6255 - Newark, An Avnet Company
Chicago, IL, United States
Utility Basket, 11-1/4x18-7/8x7-5/8; Bin Colour Quantum Storage
42AC6255
Utility Basket, 11-1/4x18-7/8x7-5/8; Bin Colour Quantum Storage 42AC6255
UTILITY BASKET, 11-1/4"X18-7/8"X7-5/ 8"; Bin Colour:-; External Height:18.875"; External Width:7.625"; External Depth:11.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

UTILITY BASKET, 11-1/4"X18-7/8"X7-5/8"; Bin Colour:-; External Height:18.875"; External Width:7.625"; External Depth:11.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6255
Product Name Utility Basket, 11-1/4x18-7/8x7-5/8; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 251952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 29 inch (730 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details