Quantum Storage Systems Cart, Closed Shelf, 5Shelves, 20Bin, Red; No. Of Bins Quantum Storage WRCSL5-63-1836EP-104RD

Description
CART, CLOSED SHELF, 5SHELVES, 20BIN, RED; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
CART, CLOSED SHELF, 5SHELVES, 20BIN, RED; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Closed Shelf, 5Shelves, 20Bin, Red; No. Of Bins Quantum Storage - 44AC7867 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Closed Shelf, 5Shelves, 20Bin, Red; No. Of Bins Quantum Storage
44AC7867
Cart, Closed Shelf, 5Shelves, 20Bin, Red; No. Of Bins Quantum Storage 44AC7867
CART, CLOSED SHELF, 5SHELVES, 20BIN, RED; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CART, CLOSED SHELF, 5SHELVES, 20BIN, RED; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7867
Product Name Cart, Closed Shelf, 5Shelves, 20Bin, Red; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 1357332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 20 inch (500 mm)
View Details