Quantum Storage Systems 3 Side Dolly Base Enclosed Cart/5Shelves; Height Quantum Storage WRDBS4-74-2460EP-5

Description
3 SIDE DOLLY BASE ENCLOSED CART/5SHELVES; Height:81"; Width:24"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 SIDE DOLLY BASE ENCLOSED CART/5SHELVES; Height:81"; Width:24"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Side Dolly Base Enclosed Cart/5Shelves; Height Quantum Storage - 42AC6456 - Newark, An Avnet Company
Chicago, IL, United States
3 Side Dolly Base Enclosed Cart/5Shelves; Height Quantum Storage
42AC6456
3 Side Dolly Base Enclosed Cart/5Shelves; Height Quantum Storage 42AC6456
3 SIDE DOLLY BASE ENCLOSED CART/5SHELVES; Height:81"; Width:24"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

3 SIDE DOLLY BASE ENCLOSED CART/5SHELVES; Height:81"; Width:24"; Length:60"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6456
Product Name 3 Side Dolly Base Enclosed Cart/5Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 134257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Width 19 inch (483 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details