MODULAR TRAY CART, END LOAD, CHROME; Height:69"; Width:21.75"; Length:27"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 42AC6183 |
| Product Name | Modular Tray Cart, End Load, Chrome; Height Quantum Storage |
| Capacity | 200 lbs (91 kg) |