CART, CLOSED SHELF, 5SHELVES, 20BIN, YEL; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 44AC7868 |
| Product Name | Cart, Closed Shelf, 5Shelves, 20Bin, Yel; No. Of Bins Quantum Storage |