Quantum Storage Systems Mobile 5 Post Basket Unit, 24x60x80; No. Of Bins Quantum Storage WRC74-BSK2460C-5

Description
MOBILE 5 POST BASKET UNIT, 24"X60"X80"; No. of Bins:5; Height:80"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOBILE 5 POST BASKET UNIT, 24"X60"X80"; No. of Bins:5; Height:80"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile 5 Post Basket Unit, 24x60x80; No. Of Bins Quantum Storage - 42AC6442 - Newark, An Avnet Company
Chicago, IL, United States
Mobile 5 Post Basket Unit, 24x60x80; No. Of Bins Quantum Storage
42AC6442
Mobile 5 Post Basket Unit, 24x60x80; No. Of Bins Quantum Storage 42AC6442
MOBILE 5 POST BASKET UNIT, 24"X60"X80"; No. of Bins:5; Height:80"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

MOBILE 5 POST BASKET UNIT, 24"X60"X80"; No. of Bins:5; Height:80"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6442
Product Name Mobile 5 Post Basket Unit, 24x60x80; No. Of Bins Quantum Storage
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 7938747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 13230 lbs (6000 kg)
View Details