Quantum Storage Systems Stackable Shelf Bin, Grey; Bin Colour Quantum Storage SSB423GY

Description
STACKABLE SHELF BIN, GREY; Bin Colour:Grey; External Height:7"; External Width:12"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STACKABLE SHELF BIN, GREY; Bin Colour:Grey; External Height:7"; External Width:12"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Shelf Bin, Grey; Bin Colour Quantum Storage - 44AC7563 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Shelf Bin, Grey; Bin Colour Quantum Storage
44AC7563
Stackable Shelf Bin, Grey; Bin Colour Quantum Storage 44AC7563
STACKABLE SHELF BIN, GREY; Bin Colour:Grey; External Height:7"; External Width:12"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STACKABLE SHELF BIN, GREY; Bin Colour:Grey; External Height:7"; External Width:12"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7563
Product Name Stackable Shelf Bin, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details