Quantum Storage Systems Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage WRC-2442-3CG

Description
UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:24"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:24"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage - 42AC6354 - Newark, An Avnet Company
Chicago, IL, United States
Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage
42AC6354
Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage 42AC6354
UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:24"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:24"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6354
Product Name Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 2595117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 132 lbs (60 kg)
Material Aluminum
View Details