Quantum Storage Systems Cart, Slanted Shelf, 28Bins, Ivory; No. Of Bins Quantum Storage WRCSL5-63-1848-104IV

Description
CART, SLANTED SHELF, 28BINS, IVORY; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
CART, SLANTED SHELF, 28BINS, IVORY; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Slanted Shelf, 28Bins, Ivory; No. Of Bins Quantum Storage - 44AC7872 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Slanted Shelf, 28Bins, Ivory; No. Of Bins Quantum Storage
44AC7872
Cart, Slanted Shelf, 28Bins, Ivory; No. Of Bins Quantum Storage 44AC7872
CART, SLANTED SHELF, 28BINS, IVORY; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

CART, SLANTED SHELF, 28BINS, IVORY; No. of Bins:28; Height:63"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7872
Product Name Cart, Slanted Shelf, 28Bins, Ivory; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details