Quantum Storage Systems Cart W/24 Container, 6Shelves/16Bin/clr; No. Of Bins Quantum Storage WRCSL6-74-2448-953CL

Description
CART W/24" CONTAINER, 6SHELVES/16BIN/CLR; No. of Bins:16; Height:74"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
CART W/24" CONTAINER, 6SHELVES/16BIN/CLR; No. of Bins:16; Height:74"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/24 Container, 6Shelves/16Bin/clr; No. Of Bins Quantum Storage - 42AC6406 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/24 Container, 6Shelves/16Bin/clr; No. Of Bins Quantum Storage
42AC6406
Cart W/24 Container, 6Shelves/16Bin/clr; No. Of Bins Quantum Storage 42AC6406
CART W/24" CONTAINER, 6SHELVES/16BIN/CLR; No. of Bins:16; Height:74"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

CART W/24" CONTAINER, 6SHELVES/16BIN/CLR; No. of Bins:16; Height:74"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6406
Product Name Cart W/24 Container, 6Shelves/16Bin/clr; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details