WIRE CART, 5SHELVES, 4BIN W/ SLIDES, CLR; No. of Bins:4; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 42AC6434 |
| Product Name | Wire Cart, 5Shelves, 4Bin W/ Slides, Clr; No. Of Bins Quantum Storage |