Quantum Storage Systems Cart W/ Ultra Bin, 6Shelves, 16Bins, Blk; No. Of Bins Quantum Storage WRCSL6-74-1848-260BK

Description
CART W/ ULTRA BIN, 6SHELVES, 16BINS, BLK; No. of Bins:16; Height:74"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
CART W/ ULTRA BIN, 6SHELVES, 16BINS, BLK; No. of Bins:16; Height:74"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Ultra Bin, 6Shelves, 16Bins, Blk; No. Of Bins Quantum Storage - 44AC7917 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Ultra Bin, 6Shelves, 16Bins, Blk; No. Of Bins Quantum Storage
44AC7917
Cart W/ Ultra Bin, 6Shelves, 16Bins, Blk; No. Of Bins Quantum Storage 44AC7917
CART W/ ULTRA BIN, 6SHELVES, 16BINS, BLK; No. of Bins:16; Height:74"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CART W/ ULTRA BIN, 6SHELVES, 16BINS, BLK; No. of Bins:16; Height:74"; Width:18"; Length:48"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7917
Product Name Cart W/ Ultra Bin, 6Shelves, 16Bins, Blk; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Dollies - 2542604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 4000 lbs (1814 kg)
Length 17 inch (430 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details