Quantum Storage Systems Cart, Closed Shelf, 20Bins, Ivory; No. Of Bins Quantum Storage WRCSL5-63-2436EP-106IV

Description
CART, CLOSED SHELF, 20BINS, IVORY; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Description
CART, CLOSED SHELF, 20BINS, IVORY; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart, Closed Shelf, 20Bins, Ivory; No. Of Bins Quantum Storage - 44AC7890 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Closed Shelf, 20Bins, Ivory; No. Of Bins Quantum Storage
44AC7890
Cart, Closed Shelf, 20Bins, Ivory; No. Of Bins Quantum Storage 44AC7890
CART, CLOSED SHELF, 20BINS, IVORY; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

CART, CLOSED SHELF, 20BINS, IVORY; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7890
Product Name Cart, Closed Shelf, 20Bins, Ivory; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 134207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
View Details