Quantum Storage Systems Cross Stack Tub, Blue; Bin Colour Quantum Storage TUB2417-12BL

Description
CROSS STACK TUB, BLUE; Bin Colour:Blue; External Height:12"; External Width:17.25"; External Depth:23.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CROSS STACK TUB, BLUE; Bin Colour:Blue; External Height:12"; External Width:17.25"; External Depth:23.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Stack Tub, Blue; Bin Colour Quantum Storage - 44AC7755 - Newark, An Avnet Company
Chicago, IL, United States
Cross Stack Tub, Blue; Bin Colour Quantum Storage
44AC7755
Cross Stack Tub, Blue; Bin Colour Quantum Storage 44AC7755
CROSS STACK TUB, BLUE; Bin Colour:Blue; External Height:12"; External Width:17.25"; External Depth:23.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

CROSS STACK TUB, BLUE; Bin Colour:Blue; External Height:12"; External Width:17.25"; External Depth:23.75"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7755
Product Name Cross Stack Tub, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details