Quantum Storage Systems Wire Cart, 5Shelves, 4Bin W/ Slides, Blu; No. Of Bins Quantum Storage WRC5-63-2448-93060BL

Description
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, BLU; No. of Bins:4; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, BLU; No. of Bins:4; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Cart, 5Shelves, 4Bin W/ Slides, Blu; No. Of Bins Quantum Storage - 44AC7965 - Newark, An Avnet Company
Chicago, IL, United States
Wire Cart, 5Shelves, 4Bin W/ Slides, Blu; No. Of Bins Quantum Storage
44AC7965
Wire Cart, 5Shelves, 4Bin W/ Slides, Blu; No. Of Bins Quantum Storage 44AC7965
WIRE CART, 5SHELVES, 4BIN W/ SLIDES, BLU; No. of Bins:4; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

WIRE CART, 5SHELVES, 4BIN W/ SLIDES, BLU; No. of Bins:4; Height:69"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7965
Product Name Wire Cart, 5Shelves, 4Bin W/ Slides, Blu; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details