Quantum Storage Systems Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage WRC-1836-3CG

Description
UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:18"; Length:36"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Description
UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:18"; Length:36"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Utility Cart features two wire shelves and one solid shelf, providing a versatile storage solution. It has a height of 37.5 inches, a width of 18 inches, and a length of 36 inches. The cart is designed to support a load capacity of up to 1200 pounds, making it suitable for heavy-duty applications. The product is RoHS compliant, indicating it meets environmental safety standards. This cart is ideal for engineers seeking a robust and compliant storage option for various materials and equipment.

Datasheet Summary
Powered by GS/AI

The Utility Cart features two wire shelves and one solid shelf, providing a versatile storage solution. It has a height of 37.5 inches, a width of 18 inches, and a length of 36 inches. The cart is designed to support a load capacity of up to 1200 pounds, making it suitable for heavy-duty applications. The product is RoHS compliant, indicating it meets environmental safety standards. This cart is ideal for engineers seeking a robust and compliant storage option for various materials and equipment.

Suppliers

Company
Product
Description
Supplier Links
Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage - 42AC6316 - Newark, An Avnet Company
Chicago, IL, United States
Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage
42AC6316
Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage 42AC6316
UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:18"; Length:36"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

UTILITY CART, 2 WIRE/1 SOLID SHELVES; Height:37.5"; Width:18"; Length:36"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6316
Product Name Utility Cart, 2 Wire/1 Solid Shelves; Height Quantum Storage
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 16 inch (405 mm)
View Details