Quantum Storage Systems Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage WRC-2442-2CO

Description
CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:24"; Length:42"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:24"; Length:42"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage - 42AC6351 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage
42AC6351
Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage 42AC6351
CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:24"; Length:42"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

CONDUCTIVE WIRE UTILITY CART, 2SHELVES; Height:37.5"; Width:24"; Length:42"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6351
Product Name Conductive Wire Utility Cart, 2Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details