Quantum Storage Systems Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage WRCSL5-63-2436

Description
OPEN CART, 2 FLAT/3 SLANTED SHELVES; Height:69"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN CART, 2 FLAT/3 SLANTED SHELVES; Height:69"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage - 42AC6385 - Newark, An Avnet Company
Chicago, IL, United States
Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage
42AC6385
Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage 42AC6385
OPEN CART, 2 FLAT/3 SLANTED SHELVES; Height:69"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN CART, 2 FLAT/3 SLANTED SHELVES; Height:69"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6385
Product Name Open Cart, 2 Flat/3 Slanted Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 7898542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 to 331 lbs (50 to 150 kg)
Material Aluminum
Length 35 inch (890 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details