Quantum Storage Systems Cart, Quickpick Bin, 3Shelves/12Bins/blu; No. Of Bins Quantum Storage WRC3-1836-1887BL

Description
CART, QUICKPICK BIN, 3SHELVES/12BINS/BLU; No. of Bins:12; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
Description
CART, QUICKPICK BIN, 3SHELVES/12BINS/BLU; No. of Bins:12; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart, Quickpick Bin, 3Shelves/12Bins/blu; No. Of Bins Quantum Storage - 44AC7959 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Quickpick Bin, 3Shelves/12Bins/blu; No. Of Bins Quantum Storage
44AC7959
Cart, Quickpick Bin, 3Shelves/12Bins/blu; No. Of Bins Quantum Storage 44AC7959
CART, QUICKPICK BIN, 3SHELVES/12BINS/BLU; No. of Bins:12; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART, QUICKPICK BIN, 3SHELVES/12BINS/BLU; No. of Bins:12; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7959
Product Name Cart, Quickpick Bin, 3Shelves/12Bins/blu; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details