3 SIDE DOLLY BASE ENCLOSED CART/5SHELVES; Height:81"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 42AC6452 |
| Product Name | 3 Side Dolly Base Enclosed Cart/5Shelves; Height Quantum Storage |
| Capacity | 800 lbs (363 kg) |