Quantum Storage Systems 3 Side Dolly Base Enclosed Cart/4Shelves; Height Quantum Storage WRDBS4-63-2436EP

Description
3 SIDE DOLLY BASE ENCLOSED CART/4SHELVES; Height:70"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 SIDE DOLLY BASE ENCLOSED CART/4SHELVES; Height:70"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Side Dolly Base Enclosed Cart/4Shelves; Height Quantum Storage - 42AC6445 - Newark, An Avnet Company
Chicago, IL, United States
3 Side Dolly Base Enclosed Cart/4Shelves; Height Quantum Storage
42AC6445
3 Side Dolly Base Enclosed Cart/4Shelves; Height Quantum Storage 42AC6445
3 SIDE DOLLY BASE ENCLOSED CART/4SHELVES; Height:70"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

3 SIDE DOLLY BASE ENCLOSED CART/4SHELVES; Height:70"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6445
Product Name 3 Side Dolly Base Enclosed Cart/4Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Platform Trolleys - 277308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 28 inch (710 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details