Quantum Storage Systems Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage WRCSL5-63-2436-106GN

Description
CART, SLANTED SHELF, 5SHELVES/20BINS/GRN; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Description
CART, SLANTED SHELF, 5SHELVES/20BINS/GRN; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage - 44AC7883 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage
44AC7883
Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage 44AC7883
CART, SLANTED SHELF, 5SHELVES/20BINS/GRN; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

CART, SLANTED SHELF, 5SHELVES/20BINS/GRN; No. of Bins:20; Height:63"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7883
Product Name Cart, Slanted Shelf, 5Shelves/20Bins/grn; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details