Quantum Storage Systems Stackable Shelf Bin, Grey; Bin Colour Quantum Storage SSB485GY

Description
STACKABLE SHELF BIN, GREY; Bin Colour:Grey; External Height:7"; External Width:20.5"; External Depth:11"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STACKABLE SHELF BIN, GREY; Bin Colour:Grey; External Height:7"; External Width:20.5"; External Depth:11"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Shelf Bin, Grey; Bin Colour Quantum Storage - 44AC7604 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Shelf Bin, Grey; Bin Colour Quantum Storage
44AC7604
Stackable Shelf Bin, Grey; Bin Colour Quantum Storage 44AC7604
STACKABLE SHELF BIN, GREY; Bin Colour:Grey; External Height:7"; External Width:20.5"; External Depth:11"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STACKABLE SHELF BIN, GREY; Bin Colour:Grey; External Height:7"; External Width:20.5"; External Depth:11"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7604
Product Name Stackable Shelf Bin, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details