Quantum Storage Systems Mobile 5 Post Basket Unit, 18x60x80; No. Of Bins Quantum Storage WRC74-BSK1860C-5

Description
MOBILE 5 POST BASKET UNIT, 18"X60"X80"; No. of Bins:5; Height:80"; Width:18"; Length:60"; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOBILE 5 POST BASKET UNIT, 18"X60"X80"; No. of Bins:5; Height:80"; Width:18"; Length:60"; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile 5 Post Basket Unit, 18x60x80; No. Of Bins Quantum Storage - 42AC6438 - Newark, An Avnet Company
Chicago, IL, United States
Mobile 5 Post Basket Unit, 18x60x80; No. Of Bins Quantum Storage
42AC6438
Mobile 5 Post Basket Unit, 18x60x80; No. Of Bins Quantum Storage 42AC6438
MOBILE 5 POST BASKET UNIT, 18"X60"X80"; No. of Bins:5; Height:80"; Width:18"; Length:60"; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

MOBILE 5 POST BASKET UNIT, 18"X60"X80"; No. of Bins:5; Height:80"; Width:18"; Length:60"; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6438
Product Name Mobile 5 Post Basket Unit, 18x60x80; No. Of Bins Quantum Storage
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details