Quantum Storage Systems Conductive Wire Utility Cart, 3Shelves; Height Quantum Storage WRC-2436-3CO

Description
CONDUCTIVE WIRE UTILITY CART, 3SHELVES; Height:37.5"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE WIRE UTILITY CART, 3SHELVES; Height:37.5"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Wire Utility Cart, 3Shelves; Height Quantum Storage - 42AC6345 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Wire Utility Cart, 3Shelves; Height Quantum Storage
42AC6345
Conductive Wire Utility Cart, 3Shelves; Height Quantum Storage 42AC6345
CONDUCTIVE WIRE UTILITY CART, 3SHELVES; Height:37.5"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

CONDUCTIVE WIRE UTILITY CART, 3SHELVES; Height:37.5"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6345
Product Name Conductive Wire Utility Cart, 3Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details