Quantum Storage Systems Cart, Quickpick Bin, 3Shelves, 12Bin/red; No. Of Bins Quantum Storage WRC3-1836-1887RD

Description
CART, QUICKPICK BIN, 3SHELVES, 12BIN/RED; No. of Bins:12; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
CART, QUICKPICK BIN, 3SHELVES, 12BIN/RED; No. of Bins:12; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Quickpick Bin, 3Shelves, 12Bin/red; No. Of Bins Quantum Storage - 44AC7960 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Quickpick Bin, 3Shelves, 12Bin/red; No. Of Bins Quantum Storage
44AC7960
Cart, Quickpick Bin, 3Shelves, 12Bin/red; No. Of Bins Quantum Storage 44AC7960
CART, QUICKPICK BIN, 3SHELVES, 12BIN/RED; No. of Bins:12; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

CART, QUICKPICK BIN, 3SHELVES, 12BIN/RED; No. of Bins:12; Height:37.5"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7960
Product Name Cart, Quickpick Bin, 3Shelves, 12Bin/red; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details