Quantum Storage Systems Mobile 5 Post Basket Unit, 24x48x80; No. Of Bins Quantum Storage WRC74-BSK2448C-5

Description
MOBILE 5 POST BASKET UNIT, 24"X48"X80"; No. of Bins:5; Height:80"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOBILE 5 POST BASKET UNIT, 24"X48"X80"; No. of Bins:5; Height:80"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile 5 Post Basket Unit, 24x48x80; No. Of Bins Quantum Storage - 42AC6441 - Newark, An Avnet Company
Chicago, IL, United States
Mobile 5 Post Basket Unit, 24x48x80; No. Of Bins Quantum Storage
42AC6441
Mobile 5 Post Basket Unit, 24x48x80; No. Of Bins Quantum Storage 42AC6441
MOBILE 5 POST BASKET UNIT, 24"X48"X80"; No. of Bins:5; Height:80"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

MOBILE 5 POST BASKET UNIT, 24"X48"X80"; No. of Bins:5; Height:80"; Width:24"; Length:48"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6441
Product Name Mobile 5 Post Basket Unit, 24x48x80; No. Of Bins Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 2837093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 662 lbs (300 kg)
Length 24 inch (600 mm)
View Details