Quantum Storage Systems Stackable Shelf Bin, Ivory; Bin Colour Quantum Storage SSB463IV

Description
STACKABLE SHELF BIN, IVORY; Bin Colour:Ivory; External Height:7"; External Width:18"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STACKABLE SHELF BIN, IVORY; Bin Colour:Ivory; External Height:7"; External Width:18"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Shelf Bin, Ivory; Bin Colour Quantum Storage - 44AC7590 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Shelf Bin, Ivory; Bin Colour Quantum Storage
44AC7590
Stackable Shelf Bin, Ivory; Bin Colour Quantum Storage 44AC7590
STACKABLE SHELF BIN, IVORY; Bin Colour:Ivory; External Height:7"; External Width:18"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STACKABLE SHELF BIN, IVORY; Bin Colour:Ivory; External Height:7"; External Width:18"; External Depth:8.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7590
Product Name Stackable Shelf Bin, Ivory; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 251817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 265 lbs (120 kg)
Material Steel
View Details