Quantum Storage Systems Utility Cart, 3 Solid Shelves, Ss; Height Quantum Storage WRSC-1836-3SS

Description
UTILITY CART, 3 SOLID SHELVES, SS; Height:37.5"; Width:18"; Length:36"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UTILITY CART, 3 SOLID SHELVES, SS; Height:37.5"; Width:18"; Length:36"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Cart, 3 Solid Shelves, Ss; Height Quantum Storage - 42AC6720 - Newark, An Avnet Company
Chicago, IL, United States
Utility Cart, 3 Solid Shelves, Ss; Height Quantum Storage
42AC6720
Utility Cart, 3 Solid Shelves, Ss; Height Quantum Storage 42AC6720
UTILITY CART, 3 SOLID SHELVES, SS; Height:37.5"; Width:18"; Length:36"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

UTILITY CART, 3 SOLID SHELVES, SS; Height:37.5"; Width:18"; Length:36"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6720
Product Name Utility Cart, 3 Solid Shelves, Ss; Height Quantum Storage
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 456659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 200 lbs (91 kg)
View Details