Quantum Storage Systems Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage WRCSL5-63-2448-106RD

Description
CART, SLANTED SHELF, 5SHELVES/28BINS/RED; No. of Bins:28; Height:63"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Description
CART, SLANTED SHELF, 5SHELVES/28BINS/RED; No. of Bins:28; Height:63"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cart, Slanted Shelf, 5 Shelves/28 Bins in red is designed for efficient storage and organization. It features five slanted shelves that facilitate easy access to items stored in the 28 included bins. The cart measures 48 inches in length, 24 inches in width, and 63 inches in height, making it suitable for various environments. The product is RoHS compliant, indicating it meets environmental standards. The cart's construction allows for a robust design, although specific load capacity details are not provided in the datasheet. This product is ideal for engineers seeking a practical solution for organizing tools, parts, or materials in a workspace.

Datasheet Summary
Powered by GS/AI

The Cart, Slanted Shelf, 5 Shelves/28 Bins in red is designed for efficient storage and organization. It features five slanted shelves that facilitate easy access to items stored in the 28 included bins. The cart measures 48 inches in length, 24 inches in width, and 63 inches in height, making it suitable for various environments. The product is RoHS compliant, indicating it meets environmental standards. The cart's construction allows for a robust design, although specific load capacity details are not provided in the datasheet. This product is ideal for engineers seeking a practical solution for organizing tools, parts, or materials in a workspace.

Suppliers

Company
Product
Description
Supplier Links
Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage - 44AC7897 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage
44AC7897
Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage 44AC7897
CART, SLANTED SHELF, 5SHELVES/28BINS/RED; No. of Bins:28; Height:63"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CART, SLANTED SHELF, 5SHELVES/28BINS/RED; No. of Bins:28; Height:63"; Width:24"; Length:48"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7897
Product Name Cart, Slanted Shelf, 5Shelves/28Bins/red; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details