BIN TRANSPORT CART, 2SHELVES, 4BINS, YEL; No. of Bins:4; Height:42"; Width:30"; Length:36"; Load Capacity:600lb; Product Range:-; Colour:Yellow RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 44AC7943 |
| Product Name | Bin Transport Cart, 2Shelves, 4Bins, Yel; No. Of Bins Quantum Storage |
| Capacity | 600 lbs (272 kg) |