Quantum Storage Systems 3 Sided Linen Enclosure Cart, 4Shelves; Height Quantum Storage WRCS4-74-2436EP

Description
3 SIDED LINEN ENCLOSURE CART, 4SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 SIDED LINEN ENCLOSURE CART, 4SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Sided Linen Enclosure Cart, 4Shelves; Height Quantum Storage - 42AC6413 - Newark, An Avnet Company
Chicago, IL, United States
3 Sided Linen Enclosure Cart, 4Shelves; Height Quantum Storage
42AC6413
3 Sided Linen Enclosure Cart, 4Shelves; Height Quantum Storage 42AC6413
3 SIDED LINEN ENCLOSURE CART, 4SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

3 SIDED LINEN ENCLOSURE CART, 4SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6413
Product Name 3 Sided Linen Enclosure Cart, 4Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 2595117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 132 lbs (60 kg)
Material Aluminum
View Details