Quantum Storage Systems Cart, Slanted Shelf, 5Shelves/20Bins/blk; No. Of Bins Quantum Storage WRCSL5-63-1836-104BK

Description
CART, SLANTED SHELF, 5SHELVES/20BINS/BLK; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CART, SLANTED SHELF, 5SHELVES/20BINS/BLK; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Slanted Shelf, 5Shelves/20Bins/blk; No. Of Bins Quantum Storage - 44AC7857 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Slanted Shelf, 5Shelves/20Bins/blk; No. Of Bins Quantum Storage
44AC7857
Cart, Slanted Shelf, 5Shelves/20Bins/blk; No. Of Bins Quantum Storage 44AC7857
CART, SLANTED SHELF, 5SHELVES/20BINS/BLK; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CART, SLANTED SHELF, 5SHELVES/20BINS/BLK; No. of Bins:20; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7857
Product Name Cart, Slanted Shelf, 5Shelves/20Bins/blk; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 6211701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details