Quantum Storage Systems Modular Tray Cart, End Load, Chrome; Height Quantum Storage TC-EL38

Description
MODULAR TRAY CART, END LOAD, CHROME; Height:69"; Width:21.75"; Length:27"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR TRAY CART, END LOAD, CHROME; Height:69"; Width:21.75"; Length:27"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Tray Cart, End Load, Chrome; Height Quantum Storage - 42AC6182 - Newark, An Avnet Company
Chicago, IL, United States
Modular Tray Cart, End Load, Chrome; Height Quantum Storage
42AC6182
Modular Tray Cart, End Load, Chrome; Height Quantum Storage 42AC6182
MODULAR TRAY CART, END LOAD, CHROME; Height:69"; Width:21.75"; Length:27"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes

MODULAR TRAY CART, END LOAD, CHROME; Height:69"; Width:21.75"; Length:27"; Load Capacity:200lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6182
Product Name Modular Tray Cart, End Load, Chrome; Height Quantum Storage
Capacity 200 lbs (91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 7846030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Aluminum
View Details