Quantum Storage Systems Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage SNT240BL

Description
GENUINE STACK & NEST TOTE BIN, BLUE; Bin Colour:Blue; External Height:12"; External Width:15.5"; External Depth:23.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GENUINE STACK & NEST TOTE BIN, BLUE; Bin Colour:Blue; External Height:12"; External Width:15.5"; External Depth:23.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage - 44AC7546 - Newark, An Avnet Company
Chicago, IL, United States
Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage
44AC7546
Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage 44AC7546
GENUINE STACK & NEST TOTE BIN, BLUE; Bin Colour:Blue; External Height:12"; External Width:15.5"; External Depth:23.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

GENUINE STACK & NEST TOTE BIN, BLUE; Bin Colour:Blue; External Height:12"; External Width:15.5"; External Depth:23.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7546
Product Name Genuine Stack & Nest Tote Bin, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 2837092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 30 inch (750 mm)
View Details